Texas Instruments SN74AS02 Quadruple 2-Input Positive-NOR Gates SN74AS02D

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gates in a 14-pin small-outline IC package, characterized for operation from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V, high-level output current of −2 mA, and low-level output current of 20 mA.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NOR gates in a 14-pin small-outline IC package, characterized for operation from 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V, high-level output current of −2 mA, and low-level output current of 20 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74AS02 Quadruple 2-Input Positive-NOR Gates - SN74AS02D - Texas Instruments
Dallas, TX, United States
SN74AS02 Quadruple 2-Input Positive-NOR Gates
SN74AS02D
SN74AS02 Quadruple 2-Input Positive-NOR Gates SN74AS02D
Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NOR Gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS02D - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

NOR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS02D - 1253952-SN74AS02D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS02D
1253952-SN74AS02D
Logic - Logic - Gates and Inverters - SN74AS02D 1253952-SN74AS02D
Manufacturer: Texas Instruments Win Source Part Number: 1253952-SN74AS02D Packaging: Tube Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 74AS02 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253952-SN74AS02D
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS02
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF

Buy Now
Gates and Inverters - SN74AS02D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AS02D-ND
Gates and Inverters SN74AS02D-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AS02D
Quad 5V SOIC Logic IC 705-SN74AS02D
Quad 2-Input NOR Gate IC, 4.5ns, 5V, SOIC, Bipolar Product overview: SN74AS02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS02D can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4.5ns, 5V, SOIC, Bipolar Product overview: SN74AS02D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AS02D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS02D
Logic - Gates and Inverters SN74AS02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AS02D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS02D
Gates and Inverters SN74AS02D
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS02D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS02D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS02D
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS02D
Logic Gates SN74AS02D
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS02D SN74AS02D 1253952-SN74AS02D SN74AS02D-ND 705-SN74AS02D SN74AS02D SN74AS02D SN74AS02D SN74AS02D
Product Name SN74AS02 Quadruple 2-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - SN74AS02D Gates and Inverters Quad 5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE NOT; NOR NOR; NOR Gate NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS TTL
Propagation Delay 12 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0040 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers