Texas Instruments SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00NSR

Description
Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS00NSR is a quadruple 2-input positive-NAND gate in a 14-pin small-outline pack. It operates over a temperature range of 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. The device has a low-level output current of 8 mA and a high-level output current of −0.4 mA. Propagation delay is 8 ns for low-to-high and 2 ns for high-to-low transitions with a 50 pF load.

Datasheet Summary
Powered by GS/AI

The SN74AS00NSR is a quadruple 2-input positive-NAND gate in a 14-pin small-outline pack. It operates over a temperature range of 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. The device has a low-level output current of 8 mA and a high-level output current of −0.4 mA. Propagation delay is 8 ns for low-to-high and 2 ns for high-to-low transitions with a 50 pF load.

Suppliers

Company
Product
Description
Supplier Links
SN74AS00 Quadruple 2-Input Positive-NAND Gates - SN74AS00NSR - Texas Instruments
Dallas, TX, United States
SN74AS00 Quadruple 2-Input Positive-NAND Gates
SN74AS00NSR
SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00NSR
Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-29994-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29994-2-ND
Gates and Inverters 296-29994-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
5.5V 20mA Logic IC
705-SN74AS00NSR
5.5V 20mA Logic IC 705-SN74AS00NSR
4-Input NAND Gate IC, 4.5-5.5V, 20mA, 4.5ns, SOP Product overview: SN74AS00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS00NSR can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 4.5-5.5V, 20mA, 4.5ns, SOP Product overview: SN74AS00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS00NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AS00NSR - 006644-SN74AS00NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS00NSR
006644-SN74AS00NSR
Logic - Logic - Gates and Inverters - SN74AS00NSR 006644-SN74AS00NSR
Manufacturer: Texas Instruments Win Source Part Number: 006644-SN74AS00NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006644-SN74AS00NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS00NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS00NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS00NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74AS00NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS00NSR
Gates and Inverters SN74AS00NSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74AS00NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS00NSR
Logic - Gates and Inverters SN74AS00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74AS00NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AS00NSR
Gates and Inverters SN74AS00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AS00NSR
Logic Gates SN74AS00NSR
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Logic IC - 17193903 - Radwell International
Willingboro, NJ, United States
Logic IC
17193903
Logic IC 17193903
NAND GATE, AS SERIES, QUAD, 2-INPUT, TTL LOGIC, OUTPUT CURRENT:20MA, SUPPLY VOLTAGE RANGE:4.5V TO 5.5, SOP-14 NARROW. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, AS SERIES, QUAD, 2-INPUT, TTL LOGIC, OUTPUT CURRENT:20MA, SUPPLY VOLTAGE RANGE:4.5V TO 5.5, SOP-14 NARROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS00NSR 296-29994-2-ND 705-SN74AS00NSR 006644-SN74AS00NSR SN74AS00NSR SN74AS00NSR SN74AS00NSR SN74AS00NSR SN74AS00NSR 17193903
Product Name SN74AS00 Quadruple 2-Input Positive-NAND Gates Gates and Inverters 5.5V 20mA Logic IC Logic - Logic - Gates and Inverters - SN74AS00NSR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Logic IC
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS
Propagation Delay 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0030 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers