Texas Instruments SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00N

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS00 Quadruple 2-Input Positive-NAND Gates - SN74AS00N - Texas Instruments
Dallas, TX, United States
SN74AS00 Quadruple 2-Input Positive-NAND Gates
SN74AS00N
SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00N
Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS00N - 065278-SN74AS00N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS00N
065278-SN74AS00N
Logic - Logic - Gates and Inverters - SN74AS00N 065278-SN74AS00N
Manufacturer: Texas Instruments Win Source Part Number: 065278-SN74AS00N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065278-SN74AS00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-1521-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1521-5-ND
Gates and Inverters 296-1521-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74AS00N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AS00N
5.5V Logic IC 705-SN74AS00N
4-ch 2-input NAND Gate IC, 4.5-5.5V, 4.5ns, PDIP Product overview: SN74AS00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS00N can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, 4.5ns, PDIP Product overview: SN74AS00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AS00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS00N
Gates and Inverters SN74AS00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74AS00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS00N
Logic - Gates and Inverters SN74AS00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1059 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1059
Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1059
LOGIC, QUAD 2-IN NAND GATE, 14DIP; Logic Family / Base Number:74AS00; Logic Type:NAND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NAND GATE, 14DIP; Logic Family / Base Number:74AS00; Logic Type:NAND; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AS00N
Logic Gates SN74AS00N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS00N 065278-SN74AS00N 296-1521-5-ND SN74AS00N 705-SN74AS00N SN74AS00N SN74AS00N 37AJ1059 SN74AS00N
Product Name SN74AS00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74AS00N Gates and Inverters 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic, Quad 2-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family AS TTL
Propagation Delay 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0030 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details