Texas Instruments SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00DRE4

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS00 Quadruple 2-Input Positive-NAND Gates - SN74AS00DRE4 - Texas Instruments
Dallas, TX, United States
SN74AS00 Quadruple 2-Input Positive-NAND Gates
SN74AS00DRE4
SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00DRE4
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74AS00DRE4
Product Name SN74AS00 Quadruple 2-Input Positive-NAND Gates
Gate Type NAND
Supply Voltage 5V; 5
Logic Family AS
Propagation Delay 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details