Texas Instruments SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00D

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS00 Quadruple 2-Input Positive-NAND Gates - SN74AS00D - Texas Instruments
Dallas, TX, United States
SN74AS00 Quadruple 2-Input Positive-NAND Gates
SN74AS00D
SN74AS00 Quadruple 2-Input Positive-NAND Gates SN74AS00D
Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Quadruple 2-Input Positive-NAND Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-6323-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-6323-5-ND
Gates and Inverters 296-6323-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AS00D - 1253950-SN74AS00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AS00D
1253950-SN74AS00D
Logic - Logic - Gates and Inverters - SN74AS00D 1253950-SN74AS00D
Manufacturer: Texas Instruments Win Source Part Number: 1253950-SN74AS00D Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AS00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74AS00M; DM74AS00MX; DM74AS00M_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253950-SN74AS00D
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AS00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74AS00M; DM74AS00MX; DM74AS00M_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AS00D
Quad 5V SOIC Logic IC 705-SN74AS00D
Quad 2-Input NAND Gate IC, 4.5ns, 5V, SOIC Product overview: SN74AS00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS00D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 4.5ns, 5V, SOIC Product overview: SN74AS00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AS00D - Rochester Electronics
Newburyport, MA, United States
74AS00 - Quadruple 2-Input Positive-Nand Gates

74AS00 - Quadruple 2-Input Positive-Nand Gates

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AS00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AS00D
Logic - Gates and Inverters SN74AS00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AS00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AS00D
Gates and Inverters SN74AS00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AS00D
Logic Gates SN74AS00D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AS00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AS00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AS00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AS00D 296-6323-5-ND 1253950-SN74AS00D 705-SN74AS00D SN74AS00D SN74AS00D SN74AS00D SN74AS00D SN74AS00D
Product Name SN74AS00 Quadruple 2-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AS00D Quad 5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AS
Propagation Delay 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0030 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details