Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVTH16601DL

Description
Win Source Part Number: 1255945-SN74ALVTH166 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVTH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 8mA, 8mA Voltage - Supply: 2.3V ~ 2.7V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVTH16601D L,TEXTISSN74ALVTH166 01DL Base Product Number: 74ALVTH16601
Request a Quote Datasheet
Description
Win Source Part Number: 1255945-SN74ALVTH166 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVTH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 8mA, 8mA Voltage - Supply: 2.3V ~ 2.7V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVTH16601D L,TEXTISSN74ALVTH166 01DL Base Product Number: 74ALVTH16601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255945-SN74ALVTH16601DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255945-SN74ALVTH16601DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255945-SN74ALVTH16601DL
Win Source Part Number: 1255945-SN74ALVTH166 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVTH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 8mA, 8mA Voltage - Supply: 2.3V ~ 2.7V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVTH16601D L,TEXTISSN74ALVTH166 01DL Base Product Number: 74ALVTH16601

Win Source Part Number: 1255945-SN74ALVTH16601DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVTH
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 8mA, 8mA
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVTH16601DL,TEXTISSN74ALVTH16601DL
Base Product Number: 74ALVTH16601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255945-SN74ALVTH16601DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 2.3V ~ 2.7V
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1697248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 54H30DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
8 suppliers