Texas Instruments SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH16373VR

Description
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74ALVTH16373VR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74ALVTH16373VR
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ALVTH16373VR
2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TVSOP -40 to 85

2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet
Latches - 296-6307-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVTH16373VR
065276-SN74ALVTH16373VR
Logic - Logic - Latches - SN74ALVTH16373VR 065276-SN74ALVTH16373VR
Manufacturer: Texas Instruments Win Source Part Number: 065276-SN74ALVTH1637 3VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TVSOP Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065276-SN74ALVTH16373VR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Supply Voltage - Operating: 2.3 V to 2.7 V, 3 V to 3.6 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74ALVTH16373VR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVTH16373VR
Logic - Latches SN74ALVTH16373VR
IC D-TYPE LATCH TRI-ST 48-TVSOP

IC D-TYPE LATCH TRI-ST 48-TVSOP

Supplier's Site Datasheet
Latches - SN74ALVTH16373VR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALVTH16373VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVTH16373VR
Integrated Circuits (ICs) - Logic - Latches SN74ALVTH16373VR
IC D-TYPE LATCH TRI-ST 48-TVSOP

IC D-TYPE LATCH TRI-ST 48-TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVTH16373VR 296-6307-2-ND 065276-SN74ALVTH16373VR SN74ALVTH16373VR SN74ALVTH16373VR SN74ALVTH16373VR
Product Name SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ALVTH16373VR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 2.3 V ~ 2.7 V, 3 V ~ 3.6 V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V
Operating Current 5 mA
Propagation Delay 3.8 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Latches - 93L14DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details