Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16245GR SN74ALVTH16245GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253939-SN74ALVTH162 45GR Series: 74ALVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVTH16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74ALVT16245DGG; 74ALVT16245DGG,112; 74ALVT162245DG-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253939-SN74ALVTH162 45GR Series: 74ALVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVTH16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74ALVT16245DGG; 74ALVT16245DGG,112; 74ALVT162245DG-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16245GR - 1253939-SN74ALVTH16245GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16245GR
1253939-SN74ALVTH16245GR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16245GR 1253939-SN74ALVTH16245GR
Manufacturer: Texas Instruments Win Source Part Number: 1253939-SN74ALVTH162 45GR Series: 74ALVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ALVTH16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74ALVT16245DGG; 74ALVT16245DGG,112; 74ALVT162245DG-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253939-SN74ALVTH16245GR
Series: 74ALVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74ALVTH16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74ALVT16245DGG; 74ALVT16245DGG,112; 74ALVT162245DG-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16245GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVTH16245GR
Buffers, Drivers, Receivers, Transceivers SN74ALVTH16245GR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now
IC BUS TRANSCVR 16BIT 48TSSOP - 815-SN74ALVTH16245GR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCVR 16BIT 48TSSOP
815-SN74ALVTH16245GR
IC BUS TRANSCVR 16BIT 48TSSOP 815-SN74ALVTH16245GR
IC BUS TRANSCVR 16BIT 48TSSOP

IC BUS TRANSCVR 16BIT 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1253939-SN74ALVTH16245GR SN74ALVTH16245GR 815-SN74ALVTH16245GR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16245GR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCVR 16BIT 48TSSOP
Package Type Surface Mount; SMD Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; 48-TFSOP (0.240, 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details