Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244DL SN74ALVTH16244DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253935-SN74ALVTH162 44DL Series: 74ALVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): AV16244DL; 74ALVT16244DL,118; AV162244DL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253935-SN74ALVTH162 44DL Series: 74ALVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): AV16244DL; 74ALVT16244DL,118; AV162244DL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244DL - 1253935-SN74ALVTH16244DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244DL
1253935-SN74ALVTH16244DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244DL 1253935-SN74ALVTH16244DL
Manufacturer: Texas Instruments Win Source Part Number: 1253935-SN74ALVTH162 44DL Series: 74ALVTH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74ALVTH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): AV16244DL; 74ALVT16244DL,118; AV162244DL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1253935-SN74ALVTH16244DL
Series: 74ALVTH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74ALVTH16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): AV16244DL; 74ALVT16244DL,118; AV162244DL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253935-SN74ALVTH16244DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH16244DL
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details