Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCHR16601VR

Description
Win Source Part Number: 1255952-SN74ALVCHR16 601VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCHR16601 VR,296-12878-1,296-1 2878-2,-296-12878-1, -74ALVCHR16601VRE4,7 4ALVCHR16601VRG4,74A LVCHR16601VRE4,-74AL VCHR16601VRG4R,-74AL VCHR16601VRE4R,TEXTI SSN74ALVCHR16601VR,- 296-12878-1,74ALVCHR 16601VRE4,-74ALVCHR1 6601VRG4,74ALVCHR166 01VRG4,-SN74ALVCHR16 601VRR,296-12878-6 Base Product Number: 74ALVCHR16601
Request a Quote Datasheet
Description
Win Source Part Number: 1255952-SN74ALVCHR16 601VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCHR16601 VR,296-12878-1,296-1 2878-2,-296-12878-1, -74ALVCHR16601VRE4,7 4ALVCHR16601VRG4,74A LVCHR16601VRE4,-74AL VCHR16601VRG4R,-74AL VCHR16601VRE4R,TEXTI SSN74ALVCHR16601VR,- 296-12878-1,74ALVCHR 16601VRE4,-74ALVCHR1 6601VRG4,74ALVCHR166 01VRG4,-SN74ALVCHR16 601VRR,296-12878-6 Base Product Number: 74ALVCHR16601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255952-SN74ALVCHR16601VR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255952-SN74ALVCHR16601VR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255952-SN74ALVCHR16601VR
Win Source Part Number: 1255952-SN74ALVCHR16 601VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCHR16601 VR,296-12878-1,296-1 2878-2,-296-12878-1, -74ALVCHR16601VRE4,7 4ALVCHR16601VRG4,74A LVCHR16601VRE4,-74AL VCHR16601VRG4R,-74AL VCHR16601VRE4R,TEXTI SSN74ALVCHR16601VR,- 296-12878-1,74ALVCHR 16601VRE4,-74ALVCHR1 6601VRG4,74ALVCHR166 01VRG4,-SN74ALVCHR16 601VRR,296-12878-6 Base Product Number: 74ALVCHR16601

Win Source Part Number: 1255952-SN74ALVCHR16601VR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCHR
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVCHR16601VR,296-12878-1,296-12878-2,-296-12878-1,-74ALVCHR16601VRE4,74ALVCHR16601VRG4,74ALVCHR16601VRE4,-74ALVCHR16601VRG4R,-74ALVCHR16601VRE4R,TEXTISSN74ALVCHR16601VR,-296-12878-1,74ALVCHR16601VRE4,-74ALVCHR16601VRG4,74ALVCHR16601VRG4,-SN74ALVCHR16601VRR,296-12878-6
Base Product Number: 74ALVCHR16601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255952-SN74ALVCHR16601VR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 5450DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details