Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCHR16601LR

Description
Win Source Part Number: 1255951-SN74ALVCHR16 601LR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCHR16601LRG4R, -296-6292-1,296-6292 -2R,-296-6292-1,TEXT ISSN74ALVCHR16601LR, 74ALVCHR16601LRG4,-7 4ALVCHR16601LRG4,296 -SN74ALVCHR16601LRTR ,296-6292-1,296-6292 -6,296-6292-6R,296-S N74ALVCHR16601LRDKR, 296-6292-1R,296-6292 -2,74ALVCHR16601LRG4 ,296-6292-2,-296-629 2-1R,2156-SN74ALVCHR 16601LR,296-6292-6,2 96-6292-1,-SN74ALVCH R16601LRR,296-SN74AL VCHR16601LRCT Base Product Number: 74ALVCHR16601
Request a Quote Datasheet
Description
Win Source Part Number: 1255951-SN74ALVCHR16 601LR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCHR16601LRG4R, -296-6292-1,296-6292 -2R,-296-6292-1,TEXT ISSN74ALVCHR16601LR, 74ALVCHR16601LRG4,-7 4ALVCHR16601LRG4,296 -SN74ALVCHR16601LRTR ,296-6292-1,296-6292 -6,296-6292-6R,296-S N74ALVCHR16601LRDKR, 296-6292-1R,296-6292 -2,74ALVCHR16601LRG4 ,296-6292-2,-296-629 2-1R,2156-SN74ALVCHR 16601LR,296-6292-6,2 96-6292-1,-SN74ALVCH R16601LRR,296-SN74AL VCHR16601LRCT Base Product Number: 74ALVCHR16601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255951-SN74ALVCHR16601LR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255951-SN74ALVCHR16601LR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255951-SN74ALVCHR16601LR
Win Source Part Number: 1255951-SN74ALVCHR16 601LR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCHR16601LRG4R, -296-6292-1,296-6292 -2R,-296-6292-1,TEXT ISSN74ALVCHR16601LR, 74ALVCHR16601LRG4,-7 4ALVCHR16601LRG4,296 -SN74ALVCHR16601LRTR ,296-6292-1,296-6292 -6,296-6292-6R,296-S N74ALVCHR16601LRDKR, 296-6292-1R,296-6292 -2,74ALVCHR16601LRG4 ,296-6292-2,-296-629 2-1R,2156-SN74ALVCHR 16601LR,296-6292-6,2 96-6292-1,-SN74ALVCH R16601LRR,296-SN74AL VCHR16601LRCT Base Product Number: 74ALVCHR16601

Win Source Part Number: 1255951-SN74ALVCHR16601LR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCHR
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVCHR16601LRG4R,-296-6292-1,296-6292-2R,-296-6292-1,TEXTISSN74ALVCHR16601LR,74ALVCHR16601LRG4,-74ALVCHR16601LRG4,296-SN74ALVCHR16601LRTR,296-6292-1,296-6292-6,296-6292-6R,296-SN74ALVCHR16601LRDKR,296-6292-1R,296-6292-2,74ALVCHR16601LRG4,296-6292-2,-296-6292-1R,2156-SN74ALVCHR16601LR,296-6292-6,296-6292-1,-SN74ALVCHR16601LRR,296-SN74ALVCHR16601LRCT
Base Product Number: 74ALVCHR16601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255951-SN74ALVCHR16601LR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers