Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCHR16409LR

Description
Win Source Part Number: 1255948-SN74ALVCHR16 409LR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 9-Bit, 4-Port Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCHR16409LRR, 2156-SN74ALVCHR16409 LR-TITR,-296-6291-1, -296-6291-1,-74ALVCH R16409LRG4,296-6291- 6,296-6291-1R,296-62 91-2,-74ALVCHR16409L RG4R,296-6291-1,296- 6291-2R,TEXTISSN74AL VCHR16409LR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255948-SN74ALVCHR16 409LR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 9-Bit, 4-Port Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCHR16409LRR, 2156-SN74ALVCHR16409 LR-TITR,-296-6291-1, -296-6291-1,-74ALVCH R16409LRG4,296-6291- 6,296-6291-1R,296-62 91-2,-74ALVCHR16409L RG4R,296-6291-1,296- 6291-2R,TEXTISSN74AL VCHR16409LR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255948-SN74ALVCHR16409LR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255948-SN74ALVCHR16409LR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255948-SN74ALVCHR16409LR
Win Source Part Number: 1255948-SN74ALVCHR16 409LR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 9-Bit, 4-Port Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCHR16409LRR, 2156-SN74ALVCHR16409 LR-TITR,-296-6291-1, -296-6291-1,-74ALVCH R16409LRG4,296-6291- 6,296-6291-1R,296-62 91-2,-74ALVCHR16409L RG4R,296-6291-1,296- 6291-2R,TEXTISSN74AL VCHR16409LR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255948-SN74ALVCHR16409LR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCHR
Package: Tape & Reel
Number of Circuits: 9-Bit, 4-Port
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Exchanger
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALVCHR16409LRR,2156-SN74ALVCHR16409LR-TITR,-296-6291-1,-296-6291-1,-74ALVCHR16409LRG4,296-6291-6,296-6291-1R,296-6291-2,-74ALVCHR16409LRG4R,296-6291-1,296-6291-2R,TEXTISSN74ALVCHR16409LR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255948-SN74ALVCHR16409LR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Exchanger
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
SSOP Logic IC - 705-74ABT04DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details