Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCHR16409GR

Description
Win Source Part Number: 1255947-SN74ALVCHR16 409GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 9-Bit, 4-Port Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12877-1,-74ALVCH R16409GRE4R,296-1287 7-2,TEXTISSN74ALVCHR 16409GR,2156-SN74ALV CHR16409GR-TITR,-296 -12877-1,-74ALVCHR16 409GRG4R,-74ALVCHR16 409GRE4,-74ALVCHR164 09GRG4,-SN74ALVCHR16 409GRR,2156-SN74ALVC HR16409GR,296-12877- 6,-296-12877-1 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255947-SN74ALVCHR16 409GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 9-Bit, 4-Port Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12877-1,-74ALVCH R16409GRE4R,296-1287 7-2,TEXTISSN74ALVCHR 16409GR,2156-SN74ALV CHR16409GR-TITR,-296 -12877-1,-74ALVCHR16 409GRG4R,-74ALVCHR16 409GRE4,-74ALVCHR164 09GRG4,-SN74ALVCHR16 409GRR,2156-SN74ALVC HR16409GR,296-12877- 6,-296-12877-1 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255947-SN74ALVCHR16409GR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255947-SN74ALVCHR16409GR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255947-SN74ALVCHR16409GR
Win Source Part Number: 1255947-SN74ALVCHR16 409GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel Number of Circuits: 9-Bit, 4-Port Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12877-1,-74ALVCH R16409GRE4R,296-1287 7-2,TEXTISSN74ALVCHR 16409GR,2156-SN74ALV CHR16409GR-TITR,-296 -12877-1,-74ALVCHR16 409GRG4R,-74ALVCHR16 409GRE4,-74ALVCHR164 09GRG4,-SN74ALVCHR16 409GRR,2156-SN74ALVC HR16409GR,296-12877- 6,-296-12877-1 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255947-SN74ALVCHR16409GR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCHR
Package: Tape & Reel
Number of Circuits: 9-Bit, 4-Port
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Exchanger
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12877-1,-74ALVCHR16409GRE4R,296-12877-2,TEXTISSN74ALVCHR16409GR,2156-SN74ALVCHR16409GR-TITR,-296-12877-1,-74ALVCHR16409GRG4R,-74ALVCHR16409GRE4,-74ALVCHR16409GRG4,-SN74ALVCHR16409GRR,2156-SN74ALVCHR16409GR,296-12877-6,-296-12877-1
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255947-SN74ALVCHR16409GR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Exchanger
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT1G14GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details