Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCHR16269GR

Description
Win Source Part Number: 1255946-SN74ALVCHR16 269GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel (TR) Number of Circuits: 12 ~ 24-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCHR16269 GR,-74ALVCHR16269GRE 4,296-9781-2,296-978 1-1,TEXTISSN74ALVCHR 16269GR,-SN74ALVCHR1 6269GRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255946-SN74ALVCHR16 269GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel (TR) Number of Circuits: 12 ~ 24-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCHR16269 GR,-74ALVCHR16269GRE 4,296-9781-2,296-978 1-1,TEXTISSN74ALVCHR 16269GR,-SN74ALVCHR1 6269GRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255946-SN74ALVCHR16269GR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255946-SN74ALVCHR16269GR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255946-SN74ALVCHR16269GR
Win Source Part Number: 1255946-SN74ALVCHR16 269GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHR Package: Tape & Reel (TR) Number of Circuits: 12 ~ 24-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCHR16269 GR,-74ALVCHR16269GRE 4,296-9781-2,296-978 1-1,TEXTISSN74ALVCHR 16269GR,-SN74ALVCHR1 6269GRR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255946-SN74ALVCHR16269GR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCHR
Package: Tape & Reel (TR)
Number of Circuits: 12 ~ 24-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVCHR16269GR,-74ALVCHR16269GRE4,296-9781-2,296-9781-1,TEXTISSN74ALVCHR16269GR,-SN74ALVCHR16269GRR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255946-SN74ALVCHR16269GR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Registered Bus Exchanger
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NOR gate - 74AHC1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers