Win Source Part Number: 1255949-SN74ALVCHR16
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCHR
Package: Tape & Reel
Number of Circuits: 12 ~ 24-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVCHR16269
Base Product Number: SN74ALVCH
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1255949-SN74ALVCHR16269ALR |
| Product Name | Integrated Circuits (ICs) - Logic - Universal Bus Functions |
| Gate Type | Registered Bus Exchanger |
| Supply Voltage | 1.65V ~ 3.6V |
| Low Level Output Current (Sink) | 12 mA |