Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCHG162280GR

Description
Win Source Part Number: 1255953-SN74ALVCHG16 2280GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHG Package: Tape & Reel Number of Circuits: 16 ~ 32-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 6mA, 6mA Voltage - Supply: 3V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6286-1R,-74ALVCH G162280GRE4R,-296-62 86-1,2156-SN74ALVCHG 162280GR-TITR,74ALVC HG162280GRE4,-74ALVC HG162280GRG4R,Q12555 97A,296-6286-6,296-6 286-2,74ALVCHG162280 GRE4,296-6286-1,74AL VCHG162280GRG4,TEXTI SSN74ALVCHG162280GR, 296-6286-2R,74ALVCHG 162280GRG4,-74ALVCHG 162280GRE4,-74ALVCHG 162280GRG4,-296-6286 -1,2156-SN74ALVCHG16 2280GR,-SN74ALVCHG16 2280GRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255953-SN74ALVCHG16 2280GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHG Package: Tape & Reel Number of Circuits: 16 ~ 32-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 6mA, 6mA Voltage - Supply: 3V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6286-1R,-74ALVCH G162280GRE4R,-296-62 86-1,2156-SN74ALVCHG 162280GR-TITR,74ALVC HG162280GRE4,-74ALVC HG162280GRG4R,Q12555 97A,296-6286-6,296-6 286-2,74ALVCHG162280 GRE4,296-6286-1,74AL VCHG162280GRG4,TEXTI SSN74ALVCHG162280GR, 296-6286-2R,74ALVCHG 162280GRG4,-74ALVCHG 162280GRE4,-74ALVCHG 162280GRG4,-296-6286 -1,2156-SN74ALVCHG16 2280GR,-SN74ALVCHG16 2280GRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255953-SN74ALVCHG162280GR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255953-SN74ALVCHG162280GR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255953-SN74ALVCHG162280GR
Win Source Part Number: 1255953-SN74ALVCHG16 2280GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCHG Package: Tape & Reel Number of Circuits: 16 ~ 32-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 6mA, 6mA Voltage - Supply: 3V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6286-1R,-74ALVCH G162280GRE4R,-296-62 86-1,2156-SN74ALVCHG 162280GR-TITR,74ALVC HG162280GRE4,-74ALVC HG162280GRG4R,Q12555 97A,296-6286-6,296-6 286-2,74ALVCHG162280 GRE4,296-6286-1,74AL VCHG162280GRG4,TEXTI SSN74ALVCHG162280GR, 296-6286-2R,74ALVCHG 162280GRG4,-74ALVCHG 162280GRE4,-74ALVCHG 162280GRG4,-296-6286 -1,2156-SN74ALVCHG16 2280GR,-SN74ALVCHG16 2280GRR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255953-SN74ALVCHG162280GR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCHG
Package: Tape & Reel
Number of Circuits: 16 ~ 32-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 6mA, 6mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 80-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-6286-1R,-74ALVCHG162280GRE4R,-296-6286-1,2156-SN74ALVCHG162280GR-TITR,74ALVCHG162280GRE4,-74ALVCHG162280GRG4R,Q1255597A,296-6286-6,296-6286-2,74ALVCHG162280GRE4,296-6286-1,74ALVCHG162280GRG4,TEXTISSN74ALVCHG162280GR,296-6286-2R,74ALVCHG162280GRG4,-74ALVCHG162280GRE4,-74ALVCHG162280GRG4,-296-6286-1,2156-SN74ALVCHG162280GR,-SN74ALVCHG162280GRR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255953-SN74ALVCHG162280GR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Registered Bus Exchanger
Supply Voltage 3V ~ 3.6V
Low Level Output Current (Sink) 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details