Texas Instruments SN74ALVCH373 Octal Transparent D-Type Latch with 3-State Outputs SN74ALVCH373PWR

Description
Octal Transparent D-Type Latch with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latch with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH373 Octal Transparent D-Type Latch with 3-State Outputs - SN74ALVCH373PWR - Texas Instruments
Dallas, TX, United States
SN74ALVCH373 Octal Transparent D-Type Latch with 3-State Outputs
SN74ALVCH373PWR
SN74ALVCH373 Octal Transparent D-Type Latch with 3-State Outputs SN74ALVCH373PWR
Octal Transparent D-Type Latch with 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latch with 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-6285-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-6285-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-6285-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVCH373PWR
029842-SN74ALVCH373PWR
Logic - Logic - Latches - SN74ALVCH373PWR 029842-SN74ALVCH373PWR
Manufacturer: Texas Instruments Win Source Part Number: 029842-SN74ALVCH373P WR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 1ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029842-SN74ALVCH373PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - SN74ALVCH373PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALVCH373PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH373PWR
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH373PWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74ALVCH373PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVCH373PWR
Logic - Latches SN74ALVCH373PWR
IC OCTAL LATCH TRI-ST 20-TSSOP

IC OCTAL LATCH TRI-ST 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVCH373PWR 296-6285-2-ND 029842-SN74ALVCH373PWR SN74ALVCH373PWR SN74ALVCH373PWR SN74ALVCH373PWR
Product Name SN74ALVCH373 Octal Transparent D-Type Latch with 3-State Outputs Latches Logic - Logic - Latches - SN74ALVCH373PWR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0200 mA
Propagation Delay 6.3 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LS259DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers