Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH32501KR

Description
Win Source Part Number: 1255965-SN74ALVCH325 01KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel (TR) Number of Circuits: 36-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 114-LFBGA Supplier Device Package: 114-BGA MICROSTAR (16x5.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH32501K R-TITR,296-6282-2,29 6-6282-1,-296-6282-1 ,2156-SN74ALVCH32501 KR,296-6282-1R,-296- 6282-1R,296-6282-2R, TEXTISSN74ALVCH32501 KR,-296-6282-1,-SN74 ALVCH32501KRR Base Product Number: 74ALVCH32501 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1255965-SN74ALVCH325 01KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel (TR) Number of Circuits: 36-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 114-LFBGA Supplier Device Package: 114-BGA MICROSTAR (16x5.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH32501K R-TITR,296-6282-2,29 6-6282-1,-296-6282-1 ,2156-SN74ALVCH32501 KR,296-6282-1R,-296- 6282-1R,296-6282-2R, TEXTISSN74ALVCH32501 KR,-296-6282-1,-SN74 ALVCH32501KRR Base Product Number: 74ALVCH32501 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255965-SN74ALVCH32501KR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255965-SN74ALVCH32501KR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255965-SN74ALVCH32501KR
Win Source Part Number: 1255965-SN74ALVCH325 01KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel (TR) Number of Circuits: 36-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 114-LFBGA Supplier Device Package: 114-BGA MICROSTAR (16x5.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH32501K R-TITR,296-6282-2,29 6-6282-1,-296-6282-1 ,2156-SN74ALVCH32501 KR,296-6282-1R,-296- 6282-1R,296-6282-2R, TEXTISSN74ALVCH32501 KR,-296-6282-1,-SN74 ALVCH32501KRR Base Product Number: 74ALVCH32501 Product Status: Obsolete

Win Source Part Number: 1255965-SN74ALVCH32501KR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel (TR)
Number of Circuits: 36-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 114-LFBGA
Supplier Device Package: 114-BGA MICROSTAR (16x5.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVCH32501KR-TITR,296-6282-2,296-6282-1,-296-6282-1,2156-SN74ALVCH32501KR,296-6282-1R,-296-6282-1R,296-6282-2R,TEXTISSN74ALVCH32501KR,-296-6282-1,-SN74ALVCH32501KRR
Base Product Number: 74ALVCH32501
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255965-SN74ALVCH32501KR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
Inverters ICs - 510548 - RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Inverting
View Details
Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details