Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH32245KR

Description
IC TXRX NON-INVERT 3.6V 96LFBGA
Datasheet
Description
IC TXRX NON-INVERT 3.6V 96LFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH32245KR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVCH32245KR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH32245KR
IC TXRX NON-INVERT 3.6V 96LFBGA

IC TXRX NON-INVERT 3.6V 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALVCH32245KR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Receivers & Transceivers - 74LVC1T45DBVR - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYW20733A3KML1GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details