Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH245DGVR

Description
Win Source Part Number: 1259827-SN74ALVCH245 DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH245DGVRG4,74A LVCH245DGVRE4,-74ALV CH245DGVRG4R,296-627 6-1R,-SN74ALVCH245DG VRR,-296-6276-2,-74A LVCH245DGVRE4R,296-6 276-6,296-6276-1,-74 ALVCH245DGVRE4,296-6 276-2,-74ALVCH245DGV RG4,TEXTISSN74ALVCH2 45DGVR,2156-SN74ALVC H245DGVR,74ALVCH245D GVRE4,-296-6276-2,29 6-6276-2R,74ALVCH245 DGVRG4 Base Product Number: 74ALVCH245
Request a Quote Datasheet
Description
Win Source Part Number: 1259827-SN74ALVCH245 DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH245DGVRG4,74A LVCH245DGVRE4,-74ALV CH245DGVRG4R,296-627 6-1R,-SN74ALVCH245DG VRR,-296-6276-2,-74A LVCH245DGVRE4R,296-6 276-6,296-6276-1,-74 ALVCH245DGVRE4,296-6 276-2,-74ALVCH245DGV RG4,TEXTISSN74ALVCH2 45DGVR,2156-SN74ALVC H245DGVR,74ALVCH245D GVRE4,-296-6276-2,29 6-6276-2R,74ALVCH245 DGVRG4 Base Product Number: 74ALVCH245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259827-SN74ALVCH245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259827-SN74ALVCH245DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259827-SN74ALVCH245DGVR
Win Source Part Number: 1259827-SN74ALVCH245 DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH245DGVRG4,74A LVCH245DGVRE4,-74ALV CH245DGVRG4R,296-627 6-1R,-SN74ALVCH245DG VRR,-296-6276-2,-74A LVCH245DGVRE4R,296-6 276-6,296-6276-1,-74 ALVCH245DGVRE4,296-6 276-2,-74ALVCH245DGV RG4,TEXTISSN74ALVCH2 45DGVR,2156-SN74ALVC H245DGVR,74ALVCH245D GVRE4,-296-6276-2,29 6-6276-2R,74ALVCH245 DGVRG4 Base Product Number: 74ALVCH245

Win Source Part Number: 1259827-SN74ALVCH245DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCH245DGVRG4,74ALVCH245DGVRE4,-74ALVCH245DGVRG4R,296-6276-1R,-SN74ALVCH245DGVRR,-296-6276-2,-74ALVCH245DGVRE4R,296-6276-6,296-6276-1,-74ALVCH245DGVRE4,296-6276-2,-74ALVCH245DGVRG4,TEXTISSN74ALVCH245DGVR,2156-SN74ALVCH245DGVR,74ALVCH245DGVRE4,-296-6276-2,296-6276-2R,74ALVCH245DGVRG4
Base Product Number: 74ALVCH245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH245DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH245DGVR
Buffers, Drivers, Receivers, Transceivers SN74ALVCH245DGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259827-SN74ALVCH245DGVR SN74ALVCH245DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details