Texas Instruments Logic - Logic - Latches - SN74ALVCH16841DGG SN74ALVCH16841DGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 727094-SN74ALVCH1684 1DGG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP56 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 727094-SN74ALVCH1684 1DGG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP56 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVCH16841DGG
727094-SN74ALVCH16841DGG
Logic - Logic - Latches - SN74ALVCH16841DGG 727094-SN74ALVCH16841DGG
Manufacturer: Texas Instruments Win Source Part Number: 727094-SN74ALVCH1684 1DGG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP56 Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 727094-SN74ALVCH16841DGG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: TSSOP56
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 727094-SN74ALVCH16841DGG
Product Name Logic - Logic - Latches - SN74ALVCH16841DGG
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259PW,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Latches - 1727-6423-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers