Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16835DLR

Description
Win Source Part Number: 1255978-SN74ALVCH168 35DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5259-6R,-74ALVCH 16835DLRG4R,296-5259 -2R,2156-SN74ALVCH16 835DLR-TITR,TEXTISSN 74ALVCH16835DLR,296- 5259-2,296-5259-1,-2 96-5259-1,296-5259-1 R,-296-5259-1,-296-5 259-1R,-74ALVCH16835 DLRG4,-SN74ALVCH1683 5DLRR,296-5259-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255978-SN74ALVCH168 35DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5259-6R,-74ALVCH 16835DLRG4R,296-5259 -2R,2156-SN74ALVCH16 835DLR-TITR,TEXTISSN 74ALVCH16835DLR,296- 5259-2,296-5259-1,-2 96-5259-1,296-5259-1 R,-296-5259-1,-296-5 259-1R,-74ALVCH16835 DLRG4,-SN74ALVCH1683 5DLRR,296-5259-6 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255978-SN74ALVCH16835DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255978-SN74ALVCH16835DLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255978-SN74ALVCH16835DLR
Win Source Part Number: 1255978-SN74ALVCH168 35DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5259-6R,-74ALVCH 16835DLRG4R,296-5259 -2R,2156-SN74ALVCH16 835DLR-TITR,TEXTISSN 74ALVCH16835DLR,296- 5259-2,296-5259-1,-2 96-5259-1,296-5259-1 R,-296-5259-1,-296-5 259-1R,-74ALVCH16835 DLRG4,-SN74ALVCH1683 5DLRR,296-5259-6 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255978-SN74ALVCH16835DLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-5259-6R,-74ALVCH16835DLRG4R,296-5259-2R,2156-SN74ALVCH16835DLR-TITR,TEXTISSN74ALVCH16835DLR,296-5259-2,296-5259-1,-296-5259-1,296-5259-1R,-296-5259-1,-296-5259-1R,-74ALVCH16835DLRG4,-SN74ALVCH16835DLRR,296-5259-6
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255978-SN74ALVCH16835DLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F64DC - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic IC - 705-74AHCT04D,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHCT
View Details
6 suppliers
Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details