Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DLR SN74ALVCH16646DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896481-SN74ALVCH1664 6DLR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: Reel - TR Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ALVCH Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5244-1-NDR, 296-5244-2-NDR, -SN74ALVCH16646DLR-N DR, 296-5244-6, -296-5244-1, 296-5244-2, 74ALVCH16646DLRG4-ND , -296-5244-1-ND, 296-5244-1, -74ALVCH16646DLRG4, 74ALVCH16646DLRG4, -74ALVCH16646DLRG4-N DR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896481-SN74ALVCH1664 6DLR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: Reel - TR Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ALVCH Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5244-1-NDR, 296-5244-2-NDR, -SN74ALVCH16646DLR-N DR, 296-5244-6, -296-5244-1, 296-5244-2, 74ALVCH16646DLRG4-ND , -296-5244-1-ND, 296-5244-1, -74ALVCH16646DLRG4, 74ALVCH16646DLRG4, -74ALVCH16646DLRG4-N DR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DLR - 896481-SN74ALVCH16646DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DLR
896481-SN74ALVCH16646DLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DLR 896481-SN74ALVCH16646DLR
Manufacturer: Texas Instruments Win Source Part Number: 896481-SN74ALVCH1664 6DLR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: Reel - TR Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74ALVCH Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-5244-1-NDR, 296-5244-2-NDR, -SN74ALVCH16646DLR-N DR, 296-5244-6, -296-5244-1, 296-5244-2, 74ALVCH16646DLRG4-ND , -296-5244-1-ND, 296-5244-1, -74ALVCH16646DLRG4, 74ALVCH16646DLRG4, -74ALVCH16646DLRG4-N DR

Manufacturer: Texas Instruments
Win Source Part Number: 896481-SN74ALVCH16646DLR
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Package: Reel - TR
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ALVCH
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-5244-1-NDR, 296-5244-2-NDR, -SN74ALVCH16646DLR-NDR, 296-5244-6, -296-5244-1, 296-5244-2, 74ALVCH16646DLRG4-ND, -296-5244-1-ND, 296-5244-1, -74ALVCH16646DLRG4, 74ALVCH16646DLRG4, -74ALVCH16646DLRG4-NDR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVCH16646DLR
Buffers, Drivers, Receivers, Transceivers SN74ALVCH16646DLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896481-SN74ALVCH16646DLR SN74ALVCH16646DLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16646DLR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details