Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16600DLR

Description
Win Source Part Number: 1255976-SN74ALVCH166 00DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5239-2,-296-5239 -1,-74ALVCH16600DLRG 4R,296-5239-1,-74ALV CH16600DLRG4,2156-SN 74ALVCH16600DLR-TITR ,296-5239-1R,-SN74AL VCH16600DLRR,TEXTISS N74ALVCH16600DLR,-29 6-5239-1,296-5239-6, 296-5239-2R Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255976-SN74ALVCH166 00DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5239-2,-296-5239 -1,-74ALVCH16600DLRG 4R,296-5239-1,-74ALV CH16600DLRG4,2156-SN 74ALVCH16600DLR-TITR ,296-5239-1R,-SN74AL VCH16600DLRR,TEXTISS N74ALVCH16600DLR,-29 6-5239-1,296-5239-6, 296-5239-2R Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255976-SN74ALVCH16600DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255976-SN74ALVCH16600DLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255976-SN74ALVCH16600DLR
Win Source Part Number: 1255976-SN74ALVCH166 00DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-5239-2,-296-5239 -1,-74ALVCH16600DLRG 4R,296-5239-1,-74ALV CH16600DLRG4,2156-SN 74ALVCH16600DLR-TITR ,296-5239-1R,-SN74AL VCH16600DLRR,TEXTISS N74ALVCH16600DLR,-29 6-5239-1,296-5239-6, 296-5239-2R Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255976-SN74ALVCH16600DLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-5239-2,-296-5239-1,-74ALVCH16600DLRG4R,296-5239-1,-74ALVCH16600DLRG4,2156-SN74ALVCH16600DLR-TITR,296-5239-1R,-SN74ALVCH16600DLRR,TEXTISSN74ALVCH16600DLR,-296-5239-1,296-5239-6,296-5239-2R
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255976-SN74ALVCH16600DLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54L72J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details