Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16524DL

Description
Win Source Part Number: 1255960-SN74ALVCH165 24DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12870-5,2156-SN7 4ALVCH16524DL,74ALVC H16524DLG4,-74ALVCH1 6524DLG4R,74ALVCH165 24DLG4,TEXTISSN74ALV CH16524DL,-SN74ALVCH 16524DLR,-296-12870- 5,-296-12870-5,-74AL VCH16524DLG4,296-128 70-5R Base Product Number: 74ALVCH16524
Request a Quote Datasheet
Description
Win Source Part Number: 1255960-SN74ALVCH165 24DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12870-5,2156-SN7 4ALVCH16524DL,74ALVC H16524DLG4,-74ALVCH1 6524DLG4R,74ALVCH165 24DLG4,TEXTISSN74ALV CH16524DL,-SN74ALVCH 16524DLR,-296-12870- 5,-296-12870-5,-74AL VCH16524DLG4,296-128 70-5R Base Product Number: 74ALVCH16524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255960-SN74ALVCH16524DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255960-SN74ALVCH16524DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255960-SN74ALVCH16524DL
Win Source Part Number: 1255960-SN74ALVCH165 24DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12870-5,2156-SN7 4ALVCH16524DL,74ALVC H16524DLG4,-74ALVCH1 6524DLG4R,74ALVCH165 24DLG4,TEXTISSN74ALV CH16524DL,-SN74ALVCH 16524DLR,-296-12870- 5,-296-12870-5,-74AL VCH16524DLG4,296-128 70-5R Base Product Number: 74ALVCH16524

Win Source Part Number: 1255960-SN74ALVCH16524DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12870-5,2156-SN74ALVCH16524DL,74ALVCH16524DLG4,-74ALVCH16524DLG4R,74ALVCH16524DLG4,TEXTISSN74ALVCH16524DL,-SN74ALVCH16524DLR,-296-12870-5,-296-12870-5,-74ALVCH16524DLG4,296-12870-5R
Base Product Number: 74ALVCH16524

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255960-SN74ALVCH16524DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details