Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16501DL

Description
Win Source Part Number: 1255959-SN74ALVCH165 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH16501DLG4,215 6-SN74ALVCH16501DL,2 96-5231-5R,TEXTISSN7 4ALVCH16501DL,296-52 31-5,-296-5231-5,-74 ALVCH16501DLG4,-296- 5231-5,-SN74ALVCH165 01DLR,-74ALVCH16501D LG4R,74ALVCH16501DLG 4 Base Product Number: 74ALVCH16501
Request a Quote Datasheet
Description
Win Source Part Number: 1255959-SN74ALVCH165 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH16501DLG4,215 6-SN74ALVCH16501DL,2 96-5231-5R,TEXTISSN7 4ALVCH16501DL,296-52 31-5,-296-5231-5,-74 ALVCH16501DLG4,-296- 5231-5,-SN74ALVCH165 01DLR,-74ALVCH16501D LG4R,74ALVCH16501DLG 4 Base Product Number: 74ALVCH16501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255959-SN74ALVCH16501DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255959-SN74ALVCH16501DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255959-SN74ALVCH16501DL
Win Source Part Number: 1255959-SN74ALVCH165 01DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH16501DLG4,215 6-SN74ALVCH16501DL,2 96-5231-5R,TEXTISSN7 4ALVCH16501DL,296-52 31-5,-296-5231-5,-74 ALVCH16501DLG4,-296- 5231-5,-SN74ALVCH165 01DLR,-74ALVCH16501D LG4R,74ALVCH16501DLG 4 Base Product Number: 74ALVCH16501

Win Source Part Number: 1255959-SN74ALVCH16501DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCH16501DLG4,2156-SN74ALVCH16501DL,296-5231-5R,TEXTISSN74ALVCH16501DL,296-5231-5,-296-5231-5,-74ALVCH16501DLG4,-296-5231-5,-SN74ALVCH16501DLR,-74ALVCH16501DLG4R,74ALVCH16501DLG4
Base Product Number: 74ALVCH16501

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255959-SN74ALVCH16501DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers