Texas Instruments Standard Linear and Logic 16-bit 150MHz 24mA +3.6V Logic IC SN74ALVCH16374KR

Description
16-Bit D-Type Flip-Flop, 150MHz, 24mA, VFBGA, +3.6V Product overview: SN74ALVCH16374KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, 24mA, +3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, 24mA, +3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16374KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit D-Type Flip-Flop, 150MHz, 24mA, VFBGA, +3.6V Product overview: SN74ALVCH16374KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, 24mA, +3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, 24mA, +3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16374KR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 150MHz 24mA +3.6V Logic IC
706-SN74ALVCH16374KR
16-bit 150MHz 24mA +3.6V Logic IC 706-SN74ALVCH16374KR
16-Bit D-Type Flip-Flop, 150MHz, 24mA, VFBGA, +3.6V Product overview: SN74ALVCH16374KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, 24mA, +3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, 24mA, +3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16374KR can be used for catalog matching and distributor lookup.

16-Bit D-Type Flip-Flop, 150MHz, 24mA, VFBGA, +3.6V Product overview: SN74ALVCH16374KR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 150MHz, 24mA, +3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 150MHz, 24mA, +3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ALVCH16374KR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ALVCH16374KR
Product Name 16-bit 150MHz 24mA +3.6V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS21FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 510548 - RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Inverting
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details