Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16334DL

Description
Win Source Part Number: 1255963-SN74ALVCH163 34DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 16-Bit Standard Package: 25 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5221-5,296-5221 -5R,TEXTISSN74ALVCH1 6334DL,-296-5221-5,2 96-5221-5,74ALVCH163 34DLG4,-SN74ALVCH163 34DLR,-74ALVCH16334D LG4,74ALVCH16334DLG4 ,-74ALVCH16334DLG4R, 2156-SN74ALVCH16334D L Base Product Number: 74ALVCH16334
Request a Quote Datasheet
Description
Win Source Part Number: 1255963-SN74ALVCH163 34DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 16-Bit Standard Package: 25 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5221-5,296-5221 -5R,TEXTISSN74ALVCH1 6334DL,-296-5221-5,2 96-5221-5,74ALVCH163 34DLG4,-SN74ALVCH163 34DLR,-74ALVCH16334D LG4,74ALVCH16334DLG4 ,-74ALVCH16334DLG4R, 2156-SN74ALVCH16334D L Base Product Number: 74ALVCH16334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255963-SN74ALVCH16334DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255963-SN74ALVCH16334DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255963-SN74ALVCH16334DL
Win Source Part Number: 1255963-SN74ALVCH163 34DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 16-Bit Standard Package: 25 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5221-5,296-5221 -5R,TEXTISSN74ALVCH1 6334DL,-296-5221-5,2 96-5221-5,74ALVCH163 34DLG4,-SN74ALVCH163 34DLR,-74ALVCH16334D LG4,74ALVCH16334DLG4 ,-74ALVCH16334DLG4R, 2156-SN74ALVCH16334D L Base Product Number: 74ALVCH16334

Win Source Part Number: 1255963-SN74ALVCH16334DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tube
Number of Circuits: 16-Bit
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-5221-5,296-5221-5R,TEXTISSN74ALVCH16334DL,-296-5221-5,296-5221-5,74ALVCH16334DLG4,-SN74ALVCH16334DLR,-74ALVCH16334DLG4,74ALVCH16334DLG4,-74ALVCH16334DLG4R,2156-SN74ALVCH16334DL
Base Product Number: 74ALVCH16334

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255963-SN74ALVCH16334DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Quad 2-input NOR gate - 74AHCT02BQ-Q100X - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Logic - Gates and Inverters - 54ALS00AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details