Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16334DGVR

Description
Win Source Part Number: 1255979-SN74ALVCH163 34DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16334DGVRG4R ,2156-SN74ALVCH16334 DGVR-TITR,-296-12869 -1,-74ALVCH16334DGVR G4,TEXTISSN74ALVCH16 334DGVR,296-12869-2, 296-12869-1,-74ALVCH 16334DGVRE4,-74ALVCH 16334DGVRE4R,-SN74AL VCH16334DGVRR,296-12 869-6,-296-12869-1 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255979-SN74ALVCH163 34DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16334DGVRG4R ,2156-SN74ALVCH16334 DGVR-TITR,-296-12869 -1,-74ALVCH16334DGVR G4,TEXTISSN74ALVCH16 334DGVR,296-12869-2, 296-12869-1,-74ALVCH 16334DGVRE4,-74ALVCH 16334DGVRE4R,-SN74AL VCH16334DGVRR,296-12 869-6,-296-12869-1 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255979-SN74ALVCH16334DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255979-SN74ALVCH16334DGVR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255979-SN74ALVCH16334DGVR
Win Source Part Number: 1255979-SN74ALVCH163 34DGVR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCH16334DGVRG4R ,2156-SN74ALVCH16334 DGVR-TITR,-296-12869 -1,-74ALVCH16334DGVR G4,TEXTISSN74ALVCH16 334DGVR,296-12869-2, 296-12869-1,-74ALVCH 16334DGVRE4,-74ALVCH 16334DGVRE4R,-SN74AL VCH16334DGVRR,296-12 869-6,-296-12869-1 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255979-SN74ALVCH16334DGVR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 16-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVCH16334DGVRG4R,2156-SN74ALVCH16334DGVR-TITR,-296-12869-1,-74ALVCH16334DGVRG4,TEXTISSN74ALVCH16334DGVR,296-12869-2,296-12869-1,-74ALVCH16334DGVRE4,-74ALVCH16334DGVRE4R,-SN74ALVCH16334DGVRR,296-12869-6,-296-12869-1
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255979-SN74ALVCH16334DGVR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details