Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH162835VR

Description
Win Source Part Number: 1255977-SN74ALVCH162 835VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12867-2,-296-128 67-1,-296-12867-1,29 6-12867-1,-74ALVCH16 2835VRG4R,TEXTISSN74 ALVCH162835VR,-74ALV CH162835VRE4R,296-12 867-6,-74ALVCH162835 VRE4,-74ALVCH162835V RG4,2156-SN74ALVCH16 2835VR-TITR,-SN74ALV CH162835VRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255977-SN74ALVCH162 835VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12867-2,-296-128 67-1,-296-12867-1,29 6-12867-1,-74ALVCH16 2835VRG4R,TEXTISSN74 ALVCH162835VR,-74ALV CH162835VRE4R,296-12 867-6,-74ALVCH162835 VRE4,-74ALVCH162835V RG4,2156-SN74ALVCH16 2835VR-TITR,-SN74ALV CH162835VRR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255977-SN74ALVCH162835VR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255977-SN74ALVCH162835VR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255977-SN74ALVCH162835VR
Win Source Part Number: 1255977-SN74ALVCH162 835VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-12867-2,-296-128 67-1,-296-12867-1,29 6-12867-1,-74ALVCH16 2835VRG4R,TEXTISSN74 ALVCH162835VR,-74ALV CH162835VRE4R,296-12 867-6,-74ALVCH162835 VRE4,-74ALVCH162835V RG4,2156-SN74ALVCH16 2835VR-TITR,-SN74ALV CH162835VRR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255977-SN74ALVCH162835VR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-12867-2,-296-12867-1,-296-12867-1,296-12867-1,-74ALVCH162835VRG4R,TEXTISSN74ALVCH162835VR,-74ALVCH162835VRE4R,296-12867-6,-74ALVCH162835VRE4,-74ALVCH162835VRG4,2156-SN74ALVCH162835VR-TITR,-SN74ALVCH162835VRR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255977-SN74ALVCH162835VR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHC1G08GV-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers