Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH162832GR

Description
Win Source Part Number: 1259825-SN74ALVCH162 832GR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5213-1,-296-521 3-1,2156-SN74ALVCH16 2832GR,-74ALVCH16283 2GRE4,-74ALVCH162832 GRG4,-74ALVCH162832G RE4R,296-5213-6,296- 5213-1,296-5213-2,-7 4ALVCH162832GRG4R,TE XTISSN74ALVCH162832G R,-SN74ALVCH162832GR R,2156-SN74ALVCH1628 32GR-TITR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259825-SN74ALVCH162 832GR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5213-1,-296-521 3-1,2156-SN74ALVCH16 2832GR,-74ALVCH16283 2GRE4,-74ALVCH162832 GRG4,-74ALVCH162832G RE4R,296-5213-6,296- 5213-1,296-5213-2,-7 4ALVCH162832GRG4R,TE XTISSN74ALVCH162832G R,-SN74ALVCH162832GR R,2156-SN74ALVCH1628 32GR-TITR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259825-SN74ALVCH162832GR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259825-SN74ALVCH162832GR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259825-SN74ALVCH162832GR
Win Source Part Number: 1259825-SN74ALVCH162 832GR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5213-1,-296-521 3-1,2156-SN74ALVCH16 2832GR,-74ALVCH16283 2GRE4,-74ALVCH162832 GRG4,-74ALVCH162832G RE4R,296-5213-6,296- 5213-1,296-5213-2,-7 4ALVCH162832GRG4R,TE XTISSN74ALVCH162832G R,-SN74ALVCH162832GR R,2156-SN74ALVCH1628 32GR-TITR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1259825-SN74ALVCH162832GR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-5213-1,-296-5213-1,2156-SN74ALVCH162832GR,-74ALVCH162832GRE4,-74ALVCH162832GRG4,-74ALVCH162832GRE4R,296-5213-6,296-5213-1,296-5213-2,-74ALVCH162832GRG4R,TEXTISSN74ALVCH162832GR,-SN74ALVCH162832GRR,2156-SN74ALVCH162832GR-TITR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259825-SN74ALVCH162832GR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details