Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16282DBBR

Description
Win Source Part Number: 1255980-SN74ALVCH162 82DBBR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18 ~ 36-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5210-1,-296-521 0-1,-74ALVCH16282DBB RG4R,296-5210-2,296- 5210-1,296-5210-2R,- 74ALVCH16282DBBRE4R, 296-5210-6,-SN74ALVC H16282DBBRR,2156-SN7 4ALVCH16282DBBR-TITR ,-74ALVCH16282DBBRG4 ,296-5210-1R,TEXTISS N74ALVCH16282DBBR,-7 4ALVCH16282DBBRE4 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255980-SN74ALVCH162 82DBBR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18 ~ 36-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5210-1,-296-521 0-1,-74ALVCH16282DBB RG4R,296-5210-2,296- 5210-1,296-5210-2R,- 74ALVCH16282DBBRE4R, 296-5210-6,-SN74ALVC H16282DBBRR,2156-SN7 4ALVCH16282DBBR-TITR ,-74ALVCH16282DBBRG4 ,296-5210-1R,TEXTISS N74ALVCH16282DBBR,-7 4ALVCH16282DBBRE4 Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255980-SN74ALVCH16282DBBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255980-SN74ALVCH16282DBBR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255980-SN74ALVCH16282DBBR
Win Source Part Number: 1255980-SN74ALVCH162 82DBBR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 18 ~ 36-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 80-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 80-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5210-1,-296-521 0-1,-74ALVCH16282DBB RG4R,296-5210-2,296- 5210-1,296-5210-2R,- 74ALVCH16282DBBRE4R, 296-5210-6,-SN74ALVC H16282DBBRR,2156-SN7 4ALVCH16282DBBR-TITR ,-74ALVCH16282DBBRG4 ,296-5210-1R,TEXTISS N74ALVCH16282DBBR,-7 4ALVCH16282DBBRE4 Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255980-SN74ALVCH16282DBBR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 18 ~ 36-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 80-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-5210-1,-296-5210-1,-74ALVCH16282DBBRG4R,296-5210-2,296-5210-1,296-5210-2R,-74ALVCH16282DBBRE4R,296-5210-6,-SN74ALVCH16282DBBRR,2156-SN74ALVCH16282DBBR-TITR,-74ALVCH16282DBBRG4,296-5210-1R,TEXTISSN74ALVCH16282DBBR,-74ALVCH16282DBBRE4
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255980-SN74ALVCH16282DBBR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Registered Bus Exchanger
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H30J - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
3 suppliers
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details