Manufacturer: Texas Instruments
Win Source Part Number: 1253900-SN74ALVCH162
Series: 74ALVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 10
Family Name: SN74ALVCH162827
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PI74ALVCH162827VX; PI74ALVCH162827V; 74ALVCH16827PV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1253900-SN74ALVCH162827DLR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH162827DLR |
| Package Type | Surface Mount; SMD |