Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH16269DLR

Description
Win Source Part Number: 1255971-SN74ALVCH162 69DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel (TR) Number of Circuits: 12 ~ 24-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH16269D LR,2156-SN74ALVCH162 69DLR-TITR,TEXTISSN7 4ALVCH16269DLR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255971-SN74ALVCH162 69DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel (TR) Number of Circuits: 12 ~ 24-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH16269D LR,2156-SN74ALVCH162 69DLR-TITR,TEXTISSN7 4ALVCH16269DLR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255971-SN74ALVCH16269DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255971-SN74ALVCH16269DLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255971-SN74ALVCH16269DLR
Win Source Part Number: 1255971-SN74ALVCH162 69DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel (TR) Number of Circuits: 12 ~ 24-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH16269D LR,2156-SN74ALVCH162 69DLR-TITR,TEXTISSN7 4ALVCH16269DLR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255971-SN74ALVCH16269DLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel (TR)
Number of Circuits: 12 ~ 24-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVCH16269DLR,2156-SN74ALVCH16269DLR-TITR,TEXTISSN74ALVCH16269DLR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255971-SN74ALVCH16269DLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Registered Bus Exchanger
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1220345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details