SN74ALVCH16260DGG -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH16260DGG
Description
BUS EXCHANGER
-
Acme Chip Technology Co., Limited
Description
BUS EXCHANGER
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74ALVCH16260DGG |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
10 suppliers
Supply Voltage
5V; 5
Operating Current
7 mA
Propagation Delay
22 ns
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP (optional feature); Lead Flat Pack
View Details