Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH162601DL

Description
Win Source Part Number: 1255962-SN74ALVCH162 601DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH162601DLR, 296-5195-5R,TEXTISSN 74ALVCH162601DL,296- 5195-5,74ALVCH162601 DLG4,74ALVCH162601DL G4,-296-5195-5,2156- SN74ALVCH162601DL,-2 96-5195-5 Base Product Number: 74ALVCH162601
Request a Quote Datasheet
Description
Win Source Part Number: 1255962-SN74ALVCH162 601DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH162601DLR, 296-5195-5R,TEXTISSN 74ALVCH162601DL,296- 5195-5,74ALVCH162601 DLG4,74ALVCH162601DL G4,-296-5195-5,2156- SN74ALVCH162601DL,-2 96-5195-5 Base Product Number: 74ALVCH162601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255962-SN74ALVCH162601DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255962-SN74ALVCH162601DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255962-SN74ALVCH162601DL
Win Source Part Number: 1255962-SN74ALVCH162 601DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tube Number of Circuits: 18-Bit Standard Package: 20 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ALVCH162601DLR, 296-5195-5R,TEXTISSN 74ALVCH162601DL,296- 5195-5,74ALVCH162601 DLG4,74ALVCH162601DL G4,-296-5195-5,2156- SN74ALVCH162601DL,-2 96-5195-5 Base Product Number: 74ALVCH162601

Win Source Part Number: 1255962-SN74ALVCH162601DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tube
Number of Circuits: 18-Bit
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ALVCH162601DLR,296-5195-5R,TEXTISSN74ALVCH162601DL,296-5195-5,74ALVCH162601DLG4,74ALVCH162601DLG4,-296-5195-5,2156-SN74ALVCH162601DL,-296-5195-5
Base Product Number: 74ALVCH162601

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255962-SN74ALVCH162601DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 1.65V ~ 3.6V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHCT2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers