Manufacturer: Texas Instruments
Win Source Part Number: 794939-SN74ALVCH1624
Series: 74ALVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-VFBGA
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74ALVCH16245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Alternative Parts (Cross-Reference): 74VCX16245GX; 74VCX16245GX_NL; 74VCX16245G; 74VCX16245LBR;
Introduction Date: July 01, 1995
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 794939-SN74ALVCH16245KR | SN74ALVCH16245KR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16245KR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 56-VFBGA |