Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVCH162344DLR

Description
Win Source Part Number: 1259818-SN74ALVCH162 344DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH162344 DLR-TITR,TEXTISSN74A LVCH162344DLR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259818-SN74ALVCH162 344DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH162344 DLR-TITR,TEXTISSN74A LVCH162344DLR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259818-SN74ALVCH162344DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259818-SN74ALVCH162344DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259818-SN74ALVCH162344DLR
Win Source Part Number: 1259818-SN74ALVCH162 344DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALVCH Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Address Driver Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVCH162344 DLR-TITR,TEXTISSN74A LVCH162344DLR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1259818-SN74ALVCH162344DLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVCH
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVCH162344DLR-TITR,TEXTISSN74ALVCH162344DLR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259818-SN74ALVCH162344DLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - AHK3293AIDH-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 3
Output Configuration Inverting
Output Current 0.0302 amps
View Details
Power Distribution Switches, Load Drivers - A6A595KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 1727-NGD4300DDJDKR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details