Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH162334VR

Description
Win Source Part Number: 1255982-SN74ALVCH162 334VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH162334VRE4,29 6-12864-1,74ALVCH162 334VRG4,74ALVCH16233 4VRG4,-74ALVCH162334 VRG4R,296-12864-2,21 56-SN74ALVCH162334VR ,TEXTISSN74ALVCH1623 34VR,-74ALVCH162334V RE4,-296-12864-1,74A LVCH162334VRE4,-296- 12864-1,296-12864-6, -74ALVCH162334VRE4R, -74ALVCH162334VRG4,- SN74ALVCH162334VRR Base Product Number: 74ALVCH162334
Request a Quote Datasheet
Description
Win Source Part Number: 1255982-SN74ALVCH162 334VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH162334VRE4,29 6-12864-1,74ALVCH162 334VRG4,74ALVCH16233 4VRG4,-74ALVCH162334 VRG4R,296-12864-2,21 56-SN74ALVCH162334VR ,TEXTISSN74ALVCH1623 34VR,-74ALVCH162334V RE4,-296-12864-1,74A LVCH162334VRE4,-296- 12864-1,296-12864-6, -74ALVCH162334VRE4R, -74ALVCH162334VRG4,- SN74ALVCH162334VRR Base Product Number: 74ALVCH162334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255982-SN74ALVCH162334VR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255982-SN74ALVCH162334VR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255982-SN74ALVCH162334VR
Win Source Part Number: 1255982-SN74ALVCH162 334VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 16-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCH162334VRE4,29 6-12864-1,74ALVCH162 334VRG4,74ALVCH16233 4VRG4,-74ALVCH162334 VRG4R,296-12864-2,21 56-SN74ALVCH162334VR ,TEXTISSN74ALVCH1623 34VR,-74ALVCH162334V RE4,-296-12864-1,74A LVCH162334VRE4,-296- 12864-1,296-12864-6, -74ALVCH162334VRE4R, -74ALVCH162334VRG4,- SN74ALVCH162334VRR Base Product Number: 74ALVCH162334

Win Source Part Number: 1255982-SN74ALVCH162334VR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 16-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCH162334VRE4,296-12864-1,74ALVCH162334VRG4,74ALVCH162334VRG4,-74ALVCH162334VRG4R,296-12864-2,2156-SN74ALVCH162334VR,TEXTISSN74ALVCH162334VR,-74ALVCH162334VRE4,-296-12864-1,74ALVCH162334VRE4,-296-12864-1,296-12864-6,-74ALVCH162334VRE4R,-74ALVCH162334VRG4,-SN74ALVCH162334VRR
Base Product Number: 74ALVCH162334

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255982-SN74ALVCH162334VR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
2-input OR gate - 74AHC1G32GW-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers