Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCH162268KR

Description
Win Source Part Number: 1255981-SN74ALVCH162 268KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 12 ~ 24-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15396-6,296-1539 6-6R,TEXTISSN74ALVCH 162268KR,-296-15396- 1,296-15396-1,296-15 396-2,296-15396-2R,- 296-15396-1,2156-SN7 4ALVCH162268KR,296-1 5396-1R,-SN74ALVCH16 2268KRR,2156-SN74ALV CH162268KR-TITR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255981-SN74ALVCH162 268KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 12 ~ 24-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15396-6,296-1539 6-6R,TEXTISSN74ALVCH 162268KR,-296-15396- 1,296-15396-1,296-15 396-2,296-15396-2R,- 296-15396-1,2156-SN7 4ALVCH162268KR,296-1 5396-1R,-SN74ALVCH16 2268KRR,2156-SN74ALV CH162268KR-TITR Base Product Number: SN74ALVCH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255981-SN74ALVCH162268KR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255981-SN74ALVCH162268KR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255981-SN74ALVCH162268KR
Win Source Part Number: 1255981-SN74ALVCH162 268KR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCH Package: Tape & Reel Number of Circuits: 12 ~ 24-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Bus Exchanger Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15396-6,296-1539 6-6R,TEXTISSN74ALVCH 162268KR,-296-15396- 1,296-15396-1,296-15 396-2,296-15396-2R,- 296-15396-1,2156-SN7 4ALVCH162268KR,296-1 5396-1R,-SN74ALVCH16 2268KRR,2156-SN74ALV CH162268KR-TITR Base Product Number: SN74ALVCH Product Status: Obsolete

Win Source Part Number: 1255981-SN74ALVCH162268KR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCH
Package: Tape & Reel
Number of Circuits: 12 ~ 24-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Registered Bus Exchanger
Current - Output High, Low: 24mA, 24mA; 12mA, 12mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15396-6,296-15396-6R,TEXTISSN74ALVCH162268KR,-296-15396-1,296-15396-1,296-15396-2,296-15396-2R,-296-15396-1,2156-SN74ALVCH162268KR,296-15396-1R,-SN74ALVCH162268KRR,2156-SN74ALVCH162268KR-TITR
Base Product Number: SN74ALVCH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255981-SN74ALVCH162268KR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Registered Bus Exchanger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04E-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2-input NOR gate - 74AHC1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details