Texas Instruments SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs SN74ALVCH162260GR

Description
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - SN74ALVCH162260GR - Texas Instruments
Dallas, TX, United States
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs
SN74ALVCH162260GR
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs SN74ALVCH162260GR
12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-1138-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet
Latches - 296-1138-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALVCH162260GR
006632-SN74ALVCH162260GR
Logic - Logic - Latches - SN74ALVCH162260GR 006632-SN74ALVCH162260GR
Manufacturer: Texas Instruments Win Source Part Number: 006632-SN74ALVCH1622 60GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 1ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006632-SN74ALVCH162260GR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74ALVCH162260GR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALVCH162260GR
Logic - Latches SN74ALVCH162260GR
IC MUX D LATCH 12-24 BIT 56TSSOP

IC MUX D LATCH 12-24 BIT 56TSSOP

Supplier's Site Datasheet
Latches - SN74ALVCH162260GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type, Addressable 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALVCH162260GR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALVCH162260GR
Integrated Circuits (ICs) - Logic - Latches SN74ALVCH162260GR
IC MUX D LATCH 12-24 BIT 56TSSOP

IC MUX D LATCH 12-24 BIT 56TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALVCH162260GR 296-1138-1-ND 006632-SN74ALVCH162260GR SN74ALVCH162260GR SN74ALVCH162260GR SN74ALVCH162260GR
Product Name SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs Latches Logic - Logic - Latches - SN74ALVCH162260GR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Addressable D D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0400 mA
Propagation Delay 5.9 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HC259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 84012022A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers