Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCF162834VR

Description
Win Source Part Number: 1255985-SN74ALVCF162 834VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCF Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver, CMOS Current - Output High, Low: 18mA, 18mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCF162834VRE4R, -SN74ALVCF162834VRR, -74ALVCF162834VRE4,2 96-13630-1,-296-1363 0-1,-74ALVCF162834VR G4,296-13630-2,-296- 13630-1,-74ALVCF1628 34VRG4R,296-13630-6 Base Product Number: SN74ALVCF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255985-SN74ALVCF162 834VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCF Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver, CMOS Current - Output High, Low: 18mA, 18mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCF162834VRE4R, -SN74ALVCF162834VRR, -74ALVCF162834VRE4,2 96-13630-1,-296-1363 0-1,-74ALVCF162834VR G4,296-13630-2,-296- 13630-1,-74ALVCF1628 34VRG4R,296-13630-6 Base Product Number: SN74ALVCF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255985-SN74ALVCF162834VR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255985-SN74ALVCF162834VR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255985-SN74ALVCF162834VR
Win Source Part Number: 1255985-SN74ALVCF162 834VR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCF Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver, CMOS Current - Output High, Low: 18mA, 18mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74ALVCF162834VRE4R, -SN74ALVCF162834VRR, -74ALVCF162834VRE4,2 96-13630-1,-296-1363 0-1,-74ALVCF162834VR G4,296-13630-2,-296- 13630-1,-74ALVCF1628 34VRG4R,296-13630-6 Base Product Number: SN74ALVCF Product Status: Obsolete

Win Source Part Number: 1255985-SN74ALVCF162834VR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCF
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver, CMOS
Current - Output High, Low: 18mA, 18mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74ALVCF162834VRE4R,-SN74ALVCF162834VRR,-74ALVCF162834VRE4,296-13630-1,-296-13630-1,-74ALVCF162834VRG4,296-13630-2,-296-13630-1,-74ALVCF162834VRG4R,296-13630-6
Base Product Number: SN74ALVCF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255985-SN74ALVCF162834VR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver, CMOS
Supply Voltage 2.3V ~ 3.6V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details