Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVCF162834GR

Description
Win Source Part Number: 1255984-SN74ALVCF162 834GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCF Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver, CMOS Current - Output High, Low: 18mA, 18mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCF162834GRG4,74 ALVCF162834GRE4,-74A LVCF162834GRG4R,74AL VCF162834GRE4,-74ALV CF162834GRG4,TEXTISS N74ALVCF162834GR,-74 ALVCF162834GRE4R,74A LVCF162834GRG4,296-1 3628-1,-74ALVCF16283 4GRE4,296-13628-2,-2 96-13628-1,-SN74ALVC F162834GRR,296-13628 -6,2156-SN74ALVCF162 834GR-TITR,-296-1362 8-1,2156-SN74ALVCF16 2834GR Base Product Number: SN74ALVCF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255984-SN74ALVCF162 834GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCF Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver, CMOS Current - Output High, Low: 18mA, 18mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCF162834GRG4,74 ALVCF162834GRE4,-74A LVCF162834GRG4R,74AL VCF162834GRE4,-74ALV CF162834GRG4,TEXTISS N74ALVCF162834GR,-74 ALVCF162834GRE4R,74A LVCF162834GRG4,296-1 3628-1,-74ALVCF16283 4GRE4,296-13628-2,-2 96-13628-1,-SN74ALVC F162834GRR,296-13628 -6,2156-SN74ALVCF162 834GR-TITR,-296-1362 8-1,2156-SN74ALVCF16 2834GR Base Product Number: SN74ALVCF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255984-SN74ALVCF162834GR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255984-SN74ALVCF162834GR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255984-SN74ALVCF162834GR
Win Source Part Number: 1255984-SN74ALVCF162 834GR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVCF Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver, CMOS Current - Output High, Low: 18mA, 18mA Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVCF162834GRG4,74 ALVCF162834GRE4,-74A LVCF162834GRG4R,74AL VCF162834GRE4,-74ALV CF162834GRG4,TEXTISS N74ALVCF162834GR,-74 ALVCF162834GRE4R,74A LVCF162834GRG4,296-1 3628-1,-74ALVCF16283 4GRE4,296-13628-2,-2 96-13628-1,-SN74ALVC F162834GRR,296-13628 -6,2156-SN74ALVCF162 834GR-TITR,-296-1362 8-1,2156-SN74ALVCF16 2834GR Base Product Number: SN74ALVCF Product Status: Obsolete

Win Source Part Number: 1255984-SN74ALVCF162834GR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVCF
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver, CMOS
Current - Output High, Low: 18mA, 18mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCF162834GRG4,74ALVCF162834GRE4,-74ALVCF162834GRG4R,74ALVCF162834GRE4,-74ALVCF162834GRG4,TEXTISSN74ALVCF162834GR,-74ALVCF162834GRE4R,74ALVCF162834GRG4,296-13628-1,-74ALVCF162834GRE4,296-13628-2,-296-13628-1,-SN74ALVCF162834GRR,296-13628-6,2156-SN74ALVCF162834GR-TITR,-296-13628-1,2156-SN74ALVCF162834GR
Base Product Number: SN74ALVCF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255984-SN74ALVCF162834GR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver, CMOS
Supply Voltage 2.3V ~ 3.6V
Logic Family CMOS
Low Level Output Current (Sink) 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74ABT00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers