Texas Instruments SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32PWR

Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC32 Quadruple 2-Input Positive-OR Gate - SN74ALVC32PWR - Texas Instruments
Dallas, TX, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate
SN74ALVC32PWR
SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32PWR
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74ALVC32PWR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate

SN74ALVC32 Quadruple 2-Input Positive-OR Gate

Supplier's Site Datasheet
Gates and Inverters - 296-5142-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5142-1-ND
Gates and Inverters 296-5142-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5142-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5142-2-ND
Gates and Inverters 296-5142-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5142-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5142-6-ND
Gates and Inverters 296-5142-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC32PWR - 006627-SN74ALVC32PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC32PWR
006627-SN74ALVC32PWR
Logic - Logic - Gates and Inverters - SN74ALVC32PWR 006627-SN74ALVC32PWR
Manufacturer: Texas Instruments Win Source Part Number: 006627-SN74ALVC32PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006627-SN74ALVC32PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74ALVC32PWR
3.6V TSSOP Logic IC 705-SN74ALVC32PWR
4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, TSSOP Product overview: SN74ALVC32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32PWR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, TSSOP Product overview: SN74ALVC32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC32PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC32PWR
Gates and Inverters SN74ALVC32PWR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC32PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC32PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74ALVC32PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC32PWR
Logic - Gates and Inverters SN74ALVC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC32PWR
Logic Gates SN74ALVC32PWR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14-TSSOP - 815-SN74ALVC32PWR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-TSSOP
815-SN74ALVC32PWR
IC GATE OR 4CH 2-INP 14-TSSOP 815-SN74ALVC32PWR
IC GATE OR 4CH 2-INP 14-TSSOP

IC GATE OR 4CH 2-INP 14-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC32PWR SN74ALVC32PWR 296-5142-1-ND 006627-SN74ALVC32PWR 705-SN74ALVC32PWR SN74ALVC32PWR SN74ALVC32PWR SN74ALVC32PWR SN74ALVC32PWR 815-SN74ALVC32PWR
Product Name SN74ALVC32 Quadruple 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC32PWR 3.6V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates IC GATE OR 4CH 2-INP 14-TSSOP
Gate Type OR OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate OR NOT; OR OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.8V
Logic Family ALVC CMOS; CMOS
Propagation Delay 4.7 ns 2.8 ns 2.8 ns 2.8 ns 2.8 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers