ALVC/VCX/A SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, TVSOP-14 Product overview: SN74ALVC32DGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32DGVRG4
Manufacturer: Texas Instruments
Win Source Part Number: 065264-SN74ALVC32DGV
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALVC32DGVRG4 | 065264-SN74ALVC32DGVRG4 |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - SN74ALVC32DGVRG4 |
| Gate Type | OR; OR GATE | NOT; OR; OR Gate |
| Supply Voltage | 3.6V | 1.65 V ~ 3.6 V |
| Inputs | 2 | 2 |
| Propagation Delay | 2.8 ns | 2.8 ns |