Texas Instruments SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32DGVR

Description
Quadruple 2-Input Positive-OR Gate 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC32 Quadruple 2-Input Positive-OR Gate - SN74ALVC32DGVR - Texas Instruments
Dallas, TX, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate
SN74ALVC32DGVR
SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32DGVR
Quadruple 2-Input Positive-OR Gate 14-TVSOP -40 to 85

Quadruple 2-Input Positive-OR Gate 14-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC32DGVR - 029829-SN74ALVC32DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC32DGVR
029829-SN74ALVC32DGVR
Logic - Logic - Gates and Inverters - SN74ALVC32DGVR 029829-SN74ALVC32DGVR
Manufacturer: Texas Instruments Win Source Part Number: 029829-SN74ALVC32DGV R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029829-SN74ALVC32DGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74ALVC32DGVR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-5139-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5139-6-ND
Gates and Inverters 296-5139-6-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-5139-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5139-2-ND
Gates and Inverters 296-5139-2-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-5139-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5139-1-ND
Gates and Inverters 296-5139-1-ND
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA Logic IC
705-SN74ALVC32DGVR
3.6V 24mA Logic IC 705-SN74ALVC32DGVR
4-ch 2-input OR Gate IC, 1.65-3.6V, 24mA, 2.8ns, TFSOP Product overview: SN74ALVC32DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32DGVR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, 24mA, 2.8ns, TFSOP Product overview: SN74ALVC32DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC32DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC32DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC32DGVR
IC GATE OR 4CH 2-INP 14TVSOP

IC GATE OR 4CH 2-INP 14TVSOP

Supplier's Site
Gates and Inverters - SN74ALVC32DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC32DGVR
Gates and Inverters SN74ALVC32DGVR
OR Gate IC 4 Channel 14-TVSOP

OR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC32DGVR
Logic Gates SN74ALVC32DGVR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC32DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC32DGVR
Logic - Gates and Inverters SN74ALVC32DGVR
IC GATE OR 4CH 2-INP 14TVSOP

IC GATE OR 4CH 2-INP 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC32DGVR 029829-SN74ALVC32DGVR SN74ALVC32DGVR 296-5139-6-ND 705-SN74ALVC32DGVR SN74ALVC32DGVR SN74ALVC32DGVR SN74ALVC32DGVR SN74ALVC32DGVR
Product Name SN74ALVC32 Quadruple 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74ALVC32DGVR Gates and Inverters 3.6V 24mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR OR; OR Gate NOT; OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family ALVC CMOS
Propagation Delay 4.7 ns 2.8 ns 2.8 ns 2.8 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details