Texas Instruments SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32D

Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC32 Quadruple 2-Input Positive-OR Gate - SN74ALVC32D - Texas Instruments
Dallas, TX, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate
SN74ALVC32D
SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32D
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74ALVC32D
3.6V SOIC Logic IC 705-SN74ALVC32D
4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, SOIC Product overview: SN74ALVC32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32D can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, SOIC Product overview: SN74ALVC32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC32D - 006626-SN74ALVC32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC32D
006626-SN74ALVC32D
Logic - Logic - Gates and Inverters - SN74ALVC32D 006626-SN74ALVC32D
Manufacturer: Texas Instruments Win Source Part Number: 006626-SN74ALVC32D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006626-SN74ALVC32D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-26438-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26438-5-ND
Gates and Inverters 296-26438-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALVC32D - Rochester Electronics
Newburyport, MA, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate

SN74ALVC32 Quadruple 2-Input Positive-OR Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ALVC32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC32D
Gates and Inverters SN74ALVC32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC32D
Logic - Gates and Inverters SN74ALVC32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC32D
Logic Gates SN74ALVC32D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC32D 705-SN74ALVC32D 006626-SN74ALVC32D 296-26438-5-ND SN74ALVC32D SN74ALVC32D SN74ALVC32D SN74ALVC32D SN74ALVC32D
Product Name SN74ALVC32 Quadruple 2-Input Positive-OR Gate 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ALVC32D Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR OR OR; OR Gate NOT; OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family ALVC
Propagation Delay 4.7 ns 2.8 ns 2.8 ns 2.8 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details