Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVC244NSRE4

Description
IC BUFFER NON-INVERT 3.6V 20SO
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC244NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVC244NSRE4
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVC244NSRE4
IC BUFFER NON-INVERT 3.6V 20SO

IC BUFFER NON-INVERT 3.6V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALVC244NSRE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Telecom - SI32283-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details