Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVC16835ZQLR

Description
Win Source Part Number: 1255991-SN74ALVC1683 5ZQLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255991-SN74ALVC1683 5ZQLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255991-SN74ALVC16835ZQLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255991-SN74ALVC16835ZQLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255991-SN74ALVC16835ZQLR
Win Source Part Number: 1255991-SN74ALVC1683 5ZQLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1255991-SN74ALVC16835ZQLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVC
Package: Tape & Reel (TR)
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255991-SN74ALVC16835ZQLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS22/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
TSSOP Logic IC - 708-74AHC573PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details