Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ALVC16835GQLR

Description
Win Source Part Number: 1255994-SN74ALVC1683 5GQLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9773-6,TEXTISSN7 4ALVC16835GQLR,296-9 773-1R,2156-SN74ALVC 16835GQLR-TITR,296-9 773-2R,-SN74ALVC1683 5GQLRR,296-9773-2,-2 96-9773-1,296-9773-1 ,-296-9773-1,296-977 3-6R Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255994-SN74ALVC1683 5GQLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9773-6,TEXTISSN7 4ALVC16835GQLR,296-9 773-1R,2156-SN74ALVC 16835GQLR-TITR,296-9 773-2R,-SN74ALVC1683 5GQLRR,296-9773-2,-2 96-9773-1,296-9773-1 ,-296-9773-1,296-977 3-6R Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255994-SN74ALVC16835GQLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255994-SN74ALVC16835GQLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255994-SN74ALVC16835GQLR
Win Source Part Number: 1255994-SN74ALVC1683 5GQLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ALVC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Driver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9773-6,TEXTISSN7 4ALVC16835GQLR,296-9 773-1R,2156-SN74ALVC 16835GQLR-TITR,296-9 773-2R,-SN74ALVC1683 5GQLRR,296-9773-2,-2 96-9773-1,296-9773-1 ,-296-9773-1,296-977 3-6R Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1255994-SN74ALVC16835GQLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ALVC
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9773-6,TEXTISSN74ALVC16835GQLR,296-9773-1R,2156-SN74ALVC16835GQLR-TITR,296-9773-2R,-SN74ALVC16835GQLRR,296-9773-2,-296-9773-1,296-9773-1,-296-9773-1,296-9773-6R
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255994-SN74ALVC16835GQLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
 - 74AHC30PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Logic - Gates and Inverters - 4012BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details